Alpha Wire Multi-Conductor & Paired Cables 6644 WH001

Description
6644 WHITE 1000 FT
Request a Quote Datasheet
Description
6644 WHITE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6644 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6644 WH001
Multi-Conductor & Paired Cables 6644 WH001
6644 WHITE 1000 FT

6644 WHITE 1000 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 4 Conductor - White - 600V - 1000ft - Alpha 6644 WH001 - ALP6644-WH001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 4 Conductor - White - 600V - 1000ft - Alpha 6644 WH001
ALP6644-WH001
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 4 Conductor - White - 600V - 1000ft - Alpha 6644 WH001 ALP6644-WH001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, Irradiated PVC insulation, PVC jacket, 600V, White, 1000ft, 6644 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6644 WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : White JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.207 VOLTAGE : 600V TEMPERATURE : -67°F to +176deg;F -55°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, Irradiated PVC insulation, PVC jacket, 600V, White, 1000ft, 6644 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6644 WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : White JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.207 VOLTAGE : 600V TEMPERATURE : -67°F to +176deg;F -55°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site
Unshielded Multiconductor Cable 4 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire - 28B8608 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire
28B8608
Unshielded Multiconductor Cable 4 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire 28B8608
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 20AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 20AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 6644 WH001 ALP6644-WH001 28B8608
Product Name Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 4 Conductor - White - 600V - 1000ft - Alpha 6644 WH001 Unshielded Multiconductor Cable 4 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded No Shielding
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details