Alpha Wire Multi-Conductor & Paired Cables 6634 WH001

Description
6634 WHITE 1000 FT
Request a Quote Datasheet
Description
6634 WHITE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6634 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6634 WH001
Multi-Conductor & Paired Cables 6634 WH001
6634 WHITE 1000 FT

6634 WHITE 1000 FT

Buy Now
Multiple Conductor Cables - 6634WH001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6634WH001-ND
Multiple Conductor Cables 6634WH001-ND
4 Conductor Multi-Conductor Cable White 22 AWG 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable White 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 4 Conductor 22Awg 1000Ft; Cable Shielding Alpha Wire - 88F2554 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 22Awg 1000Ft; Cable Shielding Alpha Wire
88F2554
Unshielded Multiconductor Cable 4 Conductor 22Awg 1000Ft; Cable Shielding Alpha Wire 88F2554
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 4 Conductor - White - 600V - 1000ft - Alpha 6634 WH001 - ALP6634-WH001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 4 Conductor - White - 600V - 1000ft - Alpha 6634 WH001
ALP6634-WH001
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 4 Conductor - White - 600V - 1000ft - Alpha 6634 WH001 ALP6634-WH001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, Irradiated PVC insulation, PVC jacket, 600V, White, 1000ft, 6634 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6634 WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : White JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.188 VOLTAGE : 600V TEMPERATURE : -67°F to +176deg;F -55°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, Irradiated PVC insulation, PVC jacket, 600V, White, 1000ft, 6634 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6634 WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : White JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.188 VOLTAGE : 600V TEMPERATURE : -67°F to +176deg;F -55°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 6634 WH001 6634WH001-ND 88F2554 ALP6634-WH001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 4 Conductor 22Awg 1000Ft; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 4 Conductor - White - 600V - 1000ft - Alpha 6634 WH001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details