Alpha Wire Multi-Conductor & Paired Cables 65834 SL005

Description
65834 SLATE 100 FT
Request a Quote Datasheet
Description
65834 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65834 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65834 SL005
Multi-Conductor & Paired Cables 65834 SL005
65834 SLATE 100 FT

65834 SLATE 100 FT

Buy Now
Multiple Conductor Cables - 65834SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65834SL005-ND
Multiple Conductor Cables 65834SL005-ND
34 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)

34 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Cable, Standard-Flex; 34; 18 AWG; 16 x 30; 0.750 in.; 0.022 in.; Lubricated PVC - 70139811 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Standard-Flex; 34; 18 AWG; 16 x 30; 0.750 in.; 0.022 in.; Lubricated PVC
70139811
Cable, Standard-Flex; 34; 18 AWG; 16 x 30; 0.750 in.; 0.022 in.; Lubricated PVC 70139811
Xtra-Guardâ® Oil Resistant Standard-Flex Control Cable, 18 AWG Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Gray. Bend Radius: 5X cable diameter. Choose XTRA GUARD® Standard-Flex Control Cables for Three Times the Flexibility of Ordinary PVC Cable Outstanding Oil and Chemical Resistance Jacket Meets VDE 0472, Section 803 Oil Test UL Recognized, CSA Certified Ease of Installation XTRA GUARD® Standard-Flex Control Cable Applications Machine Tools CNC Machine Centers Automation Equipment Material Handling Equipment Any Application Requiring Increased Flexibility

Xtra-Guard® Oil Resistant Standard-Flex Control Cable, 18 AWG
Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Gray. Bend Radius: 5X cable diameter.
Choose XTRA

  • GUARD® Standard-Flex Control Cables for
  • Three Times the Flexibility of Ordinary PVC Cable
  • Outstanding Oil and Chemical Resistance
  • Jacket Meets VDE 0472, Section 803 Oil Test
  • UL Recognized, CSA Certified
  • Ease of Installation
    XTRA
  • GUARD® Standard-Flex Control Cable Applications
  • Machine Tools
  • CNC Machine Centers
  • Automation Equipment
  • Material Handling Equipment
  • Any Application Requiring Increased Flexibility
Supplier's Site
Unshielded Multiconductor Cable 34 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire - 29M7257 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 34 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire
29M7257
Unshielded Multiconductor Cable 34 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire 29M7257
UNSHIELDED MULTICONDUCTOR CABLE 34 CONDUCTOR 18AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:34Conduct or; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 34 CONDUCTOR 18AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:34Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 65834 SL005 65834SL005-ND 70139811 29M7257
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Cable, Standard-Flex; 34; 18 AWG; 16 x 30; 0.750 in.; 0.022 in.; Lubricated PVC Unshielded Multiconductor Cable 34 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 34 # 34 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details