Alpha Wire Multi-Conductor & Paired Cables 65825CY SL001

Description
65825CY SLATE 1000 FT
Request a Quote Datasheet
Description
65825CY SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65825CY SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65825CY SL001
Multi-Conductor & Paired Cables 65825CY SL001
65825CY SLATE 1000 FT

65825CY SLATE 1000 FT

Buy Now
Shielded Multiconductor Cable, 25 Conductor, 25Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 91F2581 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 25 Conductor, 25Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
91F2581
Shielded Multiconductor Cable, 25 Conductor, 25Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 91F2581
SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 25AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:25AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 25AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:25Conductor; Wire Gauge:25AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 65825CY SL001 91F2581
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 25 Conductor, 25Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details