Alpha Wire Multiple Conductor Cables 65818 SL001

Description
18 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
18 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-65818SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-65818SL001-ND
Multiple Conductor Cables 216-65818SL001-ND
18 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)

18 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65818 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65818 SL001
Multi-Conductor & Paired Cables 65818 SL001
65818 SLATE 1000 FT

65818 SLATE 1000 FT

Buy Now
Unshielded Multiconductor Cable 18 Conductor 18Awg, 1000Ft; Cable Shielding Alpha Wire - 28B8580 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 18 Conductor 18Awg, 1000Ft; Cable Shielding Alpha Wire
28B8580
Unshielded Multiconductor Cable 18 Conductor 18Awg, 1000Ft; Cable Shielding Alpha Wire 28B8580
UNSHIELDED MULTICONDUCTOR CABLE 18 CONDUCTOR 18AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:18Conduct or; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 18 CONDUCTOR 18AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:18Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 216-65818SL001-ND 65818 SL001 28B8580
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 18 Conductor 18Awg, 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details