Alpha Wire Multi-Conductor & Paired Cables 65803 SL001

Description
65803 SLATE 1000 FT
Request a Quote
Description
65803 SLATE 1000 FT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Unshielded Multiconductor Cable, part number 91F2541, features three conductors made of 18 AWG bare copper, with a nominal insulation thickness of 0.022 inches and a PVC jacket that is oil resistant. The cable has a total length of 1000 feet and is designed for flexible control applications. It is rated for a voltage of 600 VRMS and operates within a temperature range of -40 to 90°C for static conditions and -5 to 90°C for dynamic use. The cable exhibits a capacitance of 30 pF/ft and a conductor DCR of 6.7 Ω/1000ft at 20°C. It complies with various standards, including UL AWM/Style 2587 and CSA AWM I/II A/B, ensuring its suitability for a range of engineering applications. The product is also RoHS compliant and does not contain substances of very high concern as per REACH regulations.

Datasheet Summary
Powered by GS/AI

The Unshielded Multiconductor Cable, part number 91F2541, features three conductors made of 18 AWG bare copper, with a nominal insulation thickness of 0.022 inches and a PVC jacket that is oil resistant. The cable has a total length of 1000 feet and is designed for flexible control applications. It is rated for a voltage of 600 VRMS and operates within a temperature range of -40 to 90°C for static conditions and -5 to 90°C for dynamic use. The cable exhibits a capacitance of 30 pF/ft and a conductor DCR of 6.7 Ω/1000ft at 20°C. It complies with various standards, including UL AWM/Style 2587 and CSA AWM I/II A/B, ensuring its suitability for a range of engineering applications. The product is also RoHS compliant and does not contain substances of very high concern as per REACH regulations.

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65803 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65803 SL001
Multi-Conductor & Paired Cables 65803 SL001
65803 SLATE 1000 FT

65803 SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 65803SL001-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65803SL001-1000-ND
Multiple Conductor Cables 65803SL001-1000-ND
3 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 3 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire - 91F2541 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire
91F2541
Unshielded Multiconductor Cable 3 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire 91F2541
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 65803 SL001 65803SL001-1000-ND 91F2541
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 3 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details