Alpha Wire Multiple Conductor Cables - 65618CY SL005 65618CY SL005

Description
Manufacturer: Alpha Wire Win Source Part Number: 764055-65618CY SL005 Series: Xtra-Guard Flex Operating Temperature Range: -40°C ~ 90°C Features: Biological Compatibility Wire Gauge: 16 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 600V Number of Conductors: 18 Ratings: ISO 10993, UL Style 2587 Shield Material: Copper, Tinned Conductor Strand: 26/30 Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.767" (19.48mm) Shield Type: Braid Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.062" (1.57mm) Shield Coverage: 85% Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Alpha Wire Win Source Part Number: 764055-65618CY SL005 Series: Xtra-Guard Flex Operating Temperature Range: -40°C ~ 90°C Features: Biological Compatibility Wire Gauge: 16 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 600V Number of Conductors: 18 Ratings: ISO 10993, UL Style 2587 Shield Material: Copper, Tinned Conductor Strand: 26/30 Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.767" (19.48mm) Shield Type: Braid Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.062" (1.57mm) Shield Coverage: 85% Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - 65618CY SL005
764055-65618CY SL005
Multiple Conductor Cables - 65618CY SL005 764055-65618CY SL005
Manufacturer: Alpha Wire Win Source Part Number: 764055-65618CY SL005 Series: Xtra-Guard Flex Operating Temperature Range: -40°C ~ 90°C Features: Biological Compatibility Wire Gauge: 16 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 600V Number of Conductors: 18 Ratings: ISO 10993, UL Style 2587 Shield Material: Copper, Tinned Conductor Strand: 26/30 Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.767" (19.48mm) Shield Type: Braid Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.062" (1.57mm) Shield Coverage: 85% Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Alpha Wire
Win Source Part Number: 764055-65618CY SL005
Series: Xtra-Guard Flex
Operating Temperature Range: -40°C ~ 90°C
Features: Biological Compatibility
Wire Gauge: 16 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Conductor
Voltage: 600V
Number of Conductors: 18
Ratings: ISO 10993, UL Style 2587
Shield Material: Copper, Tinned
Conductor Strand: 26/30
Conductor Material: Copper, Bare
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.767" (19.48mm)
Shield Type: Braid
Jacket Color: Slate
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.062" (1.57mm)
Shield Coverage: 85%
Categories: Cables, Wires
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65618CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65618CY SL005
Multi-Conductor & Paired Cables 65618CY SL005
65618CY SLATE 100 FT

65618CY SLATE 100 FT

Buy Now
Shielded Multiconductor Cable, 18 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 91F2525 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 18 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire
91F2525
Shielded Multiconductor Cable, 18 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire 91F2525
SHIELDED MULTICONDUCTOR CABLE, 18 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:18Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 18 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:18Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 764055-65618CY SL005 65618CY SL005 91F2525
Product Name Multiple Conductor Cables - 65618CY SL005 Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 18 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-034 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023040 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details