Alpha Wire Multi-Conductor & Paired Cables 65618 SL002

Description
65618 SLATE 500 FT
Request a Quote Datasheet
Description
65618 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65618 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65618 SL002
Multi-Conductor & Paired Cables 65618 SL002
65618 SLATE 500 FT

65618 SLATE 500 FT

Buy Now
Multiple Conductor Cables - 65618SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65618SL002-ND
Multiple Conductor Cables 65618SL002-ND
18 Conductor Multi-Conductor Cable Slate 16 AWG 500.0' (152.4m)

18 Conductor Multi-Conductor Cable Slate 16 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable 18 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire - 91F2521 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 18 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire
91F2521
Unshielded Multiconductor Cable 18 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire 91F2521
UNSHIELDED MULTICONDUCTOR CABLE 18 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:18Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 18 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:18Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 65618 SL002 65618SL002-ND 91F2521
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 18 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q1042-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type CEE 7/7
View Details
2 suppliers