Alpha Wire Multi-Conductor & Paired Cables 65605CY SL001

Description
65605CY SLATE 1000 FT
Request a Quote Datasheet
Description
65605CY SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65605CY SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65605CY SL001
Multi-Conductor & Paired Cables 65605CY SL001
65605CY SLATE 1000 FT

65605CY SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 65605CYSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65605CYSL001-ND
Multiple Conductor Cables 65605CYSL001-ND
5 Conductor Multi-Conductor Cable Slate 16 AWG Braid 1000.0' (304.8m)

5 Conductor Multi-Conductor Cable Slate 16 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 5 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 91F2505 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 5 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
91F2505
Shielded Multiconductor Cable, 5 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 91F2505
SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 16AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 16AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 65605CY SL001 65605CYSL001-ND 91F2505
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 5 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details