Alpha Wire Multi-Conductor & Paired Cables 65425 SL001

Description
65425 SLATE 1000 FT
Request a Quote Datasheet
Description
65425 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65425 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65425 SL001
Multi-Conductor & Paired Cables 65425 SL001
65425 SLATE 1000 FT

65425 SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 216-65425SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-65425SL001-ND
Multiple Conductor Cables 216-65425SL001-ND
25 Conductor Multi-Conductor Cable Slate 14 AWG 1000.0' (304.8m)

25 Conductor Multi-Conductor Cable Slate 14 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 25 Conductor 14Awg 1000Ft; Cable Shielding Alpha Wire - 91F2484 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 25 Conductor 14Awg 1000Ft; Cable Shielding Alpha Wire
91F2484
Unshielded Multiconductor Cable 25 Conductor 14Awg 1000Ft; Cable Shielding Alpha Wire 91F2484
UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 14AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 14AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:25Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 65425 SL001 216-65425SL001-ND 91F2484
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 25 Conductor 14Awg 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details