Alpha Wire Multi-Conductor & Paired Cables 65405CY SL005

Description
65405CY SLATE 100 FT
Request a Quote Datasheet
Description
65405CY SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65405CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65405CY SL005
Multi-Conductor & Paired Cables 65405CY SL005
65405CY SLATE 100 FT

65405CY SLATE 100 FT

Buy Now
Multiple Conductor Cables - 65405CYSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65405CYSL005-100-ND
Multiple Conductor Cables 65405CYSL005-100-ND
5 Conductor Multi-Conductor Cable Slate 14 AWG Braid 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Slate 14 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 5 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 91F2465 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 5 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire
91F2465
Shielded Multiconductor Cable, 5 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire 91F2465
SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 14AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 14AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 65405CY SL005 65405CYSL005-100-ND 91F2465
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 5 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details