Alpha Wire Multi-Conductor & Paired Cables 65264CY SL002

Description
65264CY Slate 500 FT
Request a Quote Datasheet
Description
65264CY Slate 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65264CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65264CY SL002
Multi-Conductor & Paired Cables 65264CY SL002
65264CY Slate 500 FT

65264CY Slate 500 FT

Buy Now
Shld Flex Cable, 4Cond, 26Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4143 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 26Awg, 500Ft; Cable Shielding Alpha Wire
61AC4143
Shld Flex Cable, 4Cond, 26Awg, 500Ft; Cable Shielding Alpha Wire 61AC4143
SHLD FLEX CABLE, 4COND, 26AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 26AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 65264CY SL002 61AC4143
Product Name Multi-Conductor & Paired Cables Shld Flex Cable, 4Cond, 26Awg, 500Ft; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Medical Cable Assemblies -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details