Alpha Wire Multi-Conductor & Paired Cables 652612 SL001

Description
652612 Slate 1000 FT
Request a Quote Datasheet
Description
652612 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 652612 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
652612 SL001
Multi-Conductor & Paired Cables 652612 SL001
652612 Slate 1000 FT

652612 Slate 1000 FT

Buy Now
Unshld Flex Cable, 12Cond, 26Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4133 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 12Cond, 26Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4133
Unshld Flex Cable, 12Cond, 26Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4133
UNSHLD FLEX CABLE, 12COND, 26AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 12COND, 26AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 652612 SL001 61AC4133
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 12Cond, 26Awg, 1000Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details