Alpha Wire Multi-Conductor & Paired Cables 652604 SL001

Description
652604 Slate 1000 FT
Request a Quote Datasheet
Description
652604 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 652604 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
652604 SL001
Multi-Conductor & Paired Cables 652604 SL001
652604 Slate 1000 FT

652604 Slate 1000 FT

Buy Now
Unshld Flex Cable, 4Cond, 26Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4121 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 26Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4121
Unshld Flex Cable, 4Cond, 26Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4121
UNSHLD FLEX CABLE, 4COND, 26AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 26AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 652604 SL001 61AC4121
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 4Cond, 26Awg, 1000Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details