Alpha Wire Multiple Conductor Cables 652602 SL005

Description
2 Conductor Multi-Conductor Cable Slate 26 AWG 10.00' (3.05m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 26 AWG 10.00' (3.05m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 652602SL005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
652602SL005-10-ND
Multiple Conductor Cables 652602SL005-10-ND
2 Conductor Multi-Conductor Cable Slate 26 AWG 10.00' (3.05m)

2 Conductor Multi-Conductor Cable Slate 26 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 652602SL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
652602SL005-100-ND
Multiple Conductor Cables 652602SL005-100-ND
2 Conductor Multi-Conductor Cable Slate 26 AWG 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Slate 26 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 652602 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
652602 SL005
Multi-Conductor & Paired Cables 652602 SL005
652602 Slate 100 FT

652602 Slate 100 FT

Buy Now
Unshld Flex Cable, 2Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4117 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire
61AC4117
Unshld Flex Cable, 2Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire 61AC4117
UNSHLD FLEX CABLE, 2COND, 26AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 26AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 652602SL005-10-ND 652602 SL005 61AC4117
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshld Flex Cable, 2Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details