Alpha Wire Multi-Conductor & Paired Cables 65247CY SL005

Description
65247CY Slate 100 FT
Request a Quote Datasheet
Description
65247CY Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65247CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65247CY SL005
Multi-Conductor & Paired Cables 65247CY SL005
65247CY Slate 100 FT

65247CY Slate 100 FT

Buy Now
Multiple Conductor Cables - 65247CYSL005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65247CYSL005-10-ND
Multiple Conductor Cables 65247CYSL005-10-ND
7 Conductor Multi-Conductor Cable Slate 24 AWG Braid 10.00' (3.05m)

7 Conductor Multi-Conductor Cable Slate 24 AWG Braid 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 65247CYSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65247CYSL005-100-ND
Multiple Conductor Cables 65247CYSL005-100-ND
7 Conductor Multi-Conductor Cable Slate 24 AWG Braid 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Slate 24 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shld Flex Cable, 7Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4114 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 7Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire
61AC4114
Shld Flex Cable, 7Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire 61AC4114
SHLD FLEX CABLE, 7COND, 24AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 7COND, 24AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 65247CY SL005 65247CYSL005-10-ND 61AC4114
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shld Flex Cable, 7Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.67 ft (5.08 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details