Alpha Wire Multiple Conductor Cables 65244CY SL005

Description
4 Conductor Multi-Conductor Cable Slate 24 AWG Braid 10.00' (3.05m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 24 AWG Braid 10.00' (3.05m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 65244CYSL005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65244CYSL005-10-ND
Multiple Conductor Cables 65244CYSL005-10-ND
4 Conductor Multi-Conductor Cable Slate 24 AWG Braid 10.00' (3.05m)

4 Conductor Multi-Conductor Cable Slate 24 AWG Braid 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 65244CYSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65244CYSL005-100-ND
Multiple Conductor Cables 65244CYSL005-100-ND
4 Conductor Multi-Conductor Cable Slate 24 AWG Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 24 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65244CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65244CY SL005
Multi-Conductor & Paired Cables 65244CY SL005
65244CY Slate 100 FT

65244CY Slate 100 FT

Buy Now
Shld Flex Cable, 4Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4108 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire
61AC4108
Shld Flex Cable, 4Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire 61AC4108
SHLD FLEX CABLE, 4COND, 24AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 24AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 65244CYSL005-10-ND 65244CY SL005 61AC4108
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shld Flex Cable, 4Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details