The Shld Flex Cable, 3Cond, 24Awg, 500Ft (part number 65243CY) features three conductors made of bare copper with a gauge of 24 AWG. The cable has a nominal insulation thickness of 0.022 inches and is constructed with a PVC jacket that is oil resistant, measuring 0.030 inches in thickness. It includes a tinned copper braid shield providing a minimum coverage of 85%, which enhances its performance in environments with potential electromagnetic interference. This cable is rated for a maximum voltage of 600 VRMS and operates effectively within a temperature range of -40 to 90°C for static applications and -5 to 90°C for dynamic use. The cable's bend radius is specified as eight times the cable diameter for both static and dynamic conditions. Additionally, it complies with various standards including UL AWM/Style 2587 and CSA International C(RU) AWM I/II A/B, ensuring its suitability for a range of applications. The product is RoHS compliant and does not contain substances of very high concern as per REACH regulations. It is packaged in a continuous length of 500 feet, making it suitable for projects requiring longer cable runs.
65243CY Slate 500 FT
SHLD FLEX CABLE, 3COND, 24AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:3Conducto
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 65243CY SL002 | 61AC4104 |
| Product Name | Multi-Conductor & Paired Cables | Shld Flex Cable, 3Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire |
| Standards / Certifications | RoHS |