Alpha Wire Multi-Conductor & Paired Cables 652403 SL002

Description
652403 Slate 500 FT
Request a Quote
Description
652403 Slate 500 FT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Unshielded Flexible Cable, part number 61AC4071, features three conductors made of 24 AWG bare copper. It has a nominal insulation thickness of 0.022 inches and a jacket thickness of 0.035 inches, both made from PVC material that is oil resistant. The cable is designed with a slate-colored jacket and has a minimum twist rate of 6.9 twists per foot. It is rated for a maximum operating temperature of 90°C and a voltage rating of 600 VRMS. The cable complies with various standards, including UL AWM/Style 2587 and CSA International C(RU) AWM I/II A/B, and is RoHS compliant. The product is packaged in a continuous length of 500 feet. This cable is suitable for applications requiring flexibility and durability in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The Unshielded Flexible Cable, part number 61AC4071, features three conductors made of 24 AWG bare copper. It has a nominal insulation thickness of 0.022 inches and a jacket thickness of 0.035 inches, both made from PVC material that is oil resistant. The cable is designed with a slate-colored jacket and has a minimum twist rate of 6.9 twists per foot. It is rated for a maximum operating temperature of 90°C and a voltage rating of 600 VRMS. The cable complies with various standards, including UL AWM/Style 2587 and CSA International C(RU) AWM I/II A/B, and is RoHS compliant. The product is packaged in a continuous length of 500 feet. This cable is suitable for applications requiring flexibility and durability in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 652403 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
652403 SL002
Multi-Conductor & Paired Cables 652403 SL002
652403 Slate 500 FT

652403 Slate 500 FT

Buy Now
Unshld Flex Cable, 3Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4071 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire
61AC4071
Unshld Flex Cable, 3Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire 61AC4071
UNSHLD FLEX CABLE, 3COND, 24AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 24AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 652403 SL002 61AC4071
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 3Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
ZK2000-2100-6xxx | Sensor cable, PUR, 3 x 0.34 mm², torsion resistant -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - Be8725 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
System cable - 706-3037/200-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers