Alpha Wire Multi-Conductor & Paired Cables 652402 SL005

Description
652402 Slate 100 FT
Request a Quote Datasheet
Description
652402 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 652402 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
652402 SL005
Multi-Conductor & Paired Cables 652402 SL005
652402 Slate 100 FT

652402 Slate 100 FT

Buy Now
Multiple Conductor Cables - 652402SL005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
652402SL005-10-ND
Multiple Conductor Cables 652402SL005-10-ND
2 Conductor Multi-Conductor Cable Slate 24 AWG 10.00' (3.05m)

2 Conductor Multi-Conductor Cable Slate 24 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 652402SL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
652402SL005-100-ND
Multiple Conductor Cables 652402SL005-100-ND
2 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshld Flex Cable, 2Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4069 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire
61AC4069
Unshld Flex Cable, 2Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire 61AC4069
UNSHLD FLEX CABLE, 2COND, 24AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 24AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 652402 SL005 652402SL005-10-ND 61AC4069
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshld Flex Cable, 2Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details