Alpha Wire Multi-Conductor & Paired Cables 652402 SL002

Description
652402 Slate 500 FT
Request a Quote Datasheet
Description
652402 Slate 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 652402 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
652402 SL002
Multi-Conductor & Paired Cables 652402 SL002
652402 Slate 500 FT

652402 Slate 500 FT

Buy Now
Unshld Flex Cable, 2Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4068 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire
61AC4068
Unshld Flex Cable, 2Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire 61AC4068
UNSHLD FLEX CABLE, 2COND, 24AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 24AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 652402 SL002 61AC4068
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 2Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Miniature Alligator Clips - 1009M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Splash Proof Cable Assembly - 60034A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details