The Unshielded Flex Cable, part number 652402, features two conductors made of 24 AWG bare copper wire. It has a nominal insulation thickness of 0.022 inches and a jacket thickness of 0.035 inches, both made from PVC material. The cable is designed for flexibility and is rated for a temperature range of -40 to 90°C for static applications and -5 to 90°C for dynamic use. It has a voltage rating of 600 VRMS and a capacitance of 20.6 pF/ft at 1 kHz. The cable is compliant with various standards, including UL AWM/Style 2587 and CSA International C(RU) AWM I/II A/B, ensuring its suitability for a range of applications. The product is also RoHS compliant and does not contain substances of very high concern as per REACH regulations. It is available in a continuous length of 1000 feet, making it suitable for extensive wiring needs.
UNSHLD FLEX CABLE, 2COND, 24AWG, 1000FT; Cable Shielding:Unshielded
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 652402 SL001 | 61AC4067 |
| Product Name | Multi-Conductor & Paired Cables | Unshld Flex Cable, 2Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire |
| Cable Shielding | No Shielding |