Alpha Wire Multiple Conductor Cables 65225CY SL005

Description
5 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 65225CYSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65225CYSL005-100-ND
Multiple Conductor Cables 65225CYSL005-100-ND
5 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 65225CYSL005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65225CYSL005-10-ND
Multiple Conductor Cables 65225CYSL005-10-ND
5 Conductor Multi-Conductor Cable Slate 22 AWG Braid 10.00' (3.05m)

5 Conductor Multi-Conductor Cable Slate 22 AWG Braid 10.00' (3.05m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65225CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65225CY SL005
Multi-Conductor & Paired Cables 65225CY SL005
65225CY Slate 100 FT

65225CY Slate 100 FT

Buy Now
Shld Flex Cable, 5Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4063 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 5Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire
61AC4063
Shld Flex Cable, 5Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire 61AC4063
SHLD FLEX CABLE, 5COND, 22AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 5COND, 22AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 65225CYSL005-100-ND 65225CY SL005 61AC4063
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shld Flex Cable, 5Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
USB 2.0 A Female to USB 2.0 Mini B Male, White color, 28/28AWG, 0.5M Length - 3021066-005M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details
3 suppliers