Alpha Wire Multi-Conductor & Paired Cables 65204 SL002

Description
65204 SLATE 500 FT
Request a Quote Datasheet
Description
65204 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65204 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65204 SL002
Multi-Conductor & Paired Cables 65204 SL002
65204 SLATE 500 FT

65204 SLATE 500 FT

Buy Now
Multiple Conductor Cables - 65204SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65204SL002-ND
Multiple Conductor Cables 65204SL002-ND
4 Conductor Multi-Conductor Cable Slate 12 AWG 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Slate 12 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable 4 Conductor 12Awg 500Ft; Cable Shielding Alpha Wire - 28B8444 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 12Awg 500Ft; Cable Shielding Alpha Wire
28B8444
Unshielded Multiconductor Cable 4 Conductor 12Awg 500Ft; Cable Shielding Alpha Wire 28B8444
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 12AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 12AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 65204 SL002 65204SL002-ND 28B8444
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 4 Conductor 12Awg 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023360 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details