Alpha Wire Multi-Conductor & Paired Cables 652 BK038

Description
652 BLACK PACKAGE
Request a Quote Datasheet
Description
652 BLACK PACKAGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 652 BK038 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
652 BK038
Multi-Conductor & Paired Cables 652 BK038
652 BLACK PACKAGE

652 BLACK PACKAGE

Buy Now
Laguna Hills, CA, United States
Modular - Flat Cable - 652 BK038
1021916-652 BK038
Modular - Flat Cable - 652 BK038 1021916-652 BK038
Manufacturer: Alpha Wire Win Source Part Number: 1021916-652 BK038 Packaging: Bulk Wire Gauge: 28 AWG Cable Type: Coil Voltage: 30V Number of Conductors: 4 Conductor Strand: 19/40 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket Color: Black Categories: Cables, Wires Status: Active Temperature Range - Operating: -20°C to 60°C Length - Coil Retracted: 2.00' (0.61m) Length - Coil Extended: 10' (3.05m) Coil Diameter: 0.592" (15.04mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Alpha Wire
Win Source Part Number: 1021916-652 BK038
Packaging: Bulk
Wire Gauge: 28 AWG
Cable Type: Coil
Voltage: 30V
Number of Conductors: 4
Conductor Strand: 19/40
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket Color: Black
Categories: Cables, Wires
Status: Active
Temperature Range - Operating: -20°C to 60°C
Length - Coil Retracted: 2.00' (0.61m)
Length - Coil Extended: 10' (3.05m)
Coil Diameter: 0.592" (15.04mm)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Cable Assembly - 477-652 BK038 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
477-652 BK038
Cable Assembly 477-652 BK038
CABLE MOD COIL 4COND BLACK 10' Product overview: 652 BK038 from Alpha Wire is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Cable Modular, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 477-652 BK038 can be used for catalog matching and distributor lookup.

CABLE MOD COIL 4COND BLACK 10' Product overview: 652 BK038 from Alpha Wire is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Cable Modular, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 477-652 BK038 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Miniature Rectractile Communications Cord 28Awg 2-Foot To 10-Foot 4C Unshld Rohs Compliant Alpha Wire - 70B9801 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Rectractile Communications Cord 28Awg 2-Foot To 10-Foot 4C Unshld Rohs Compliant Alpha Wire
70B9801
Miniature Rectractile Communications Cord 28Awg 2-Foot To 10-Foot 4C Unshld Rohs Compliant Alpha Wire 70B9801
MINIATURE RECTRACTILE COMMUNICATIONS CORD 28AWG 2-FOOT TO 10-FOOT 4C UNSHLD ROHS COMPLIANT: YES

MINIATURE RECTRACTILE COMMUNICATIONS CORD 28AWG 2-FOOT TO 10-FOOT 4C UNSHLD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 652 BK038 1021916-652 BK038 477-652 BK038 70B9801
Product Name Multi-Conductor & Paired Cables Modular - Flat Cable - 652 BK038 Cable Assembly Miniature Rectractile Communications Cord 28Awg 2-Foot To 10-Foot 4C Unshld Rohs Compliant Alpha Wire
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details
ZK2000-6700-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers