Alpha Wire Multiple Conductor Cables 65105 SL002

Description
5 Conductor Multi-Conductor Cable Slate 10 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Slate 10 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-65105SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-65105SL002-ND
Multiple Conductor Cables 216-65105SL002-ND
5 Conductor Multi-Conductor Cable Slate 10 AWG 500.0' (152.4m)

5 Conductor Multi-Conductor Cable Slate 10 AWG 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65105 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65105 SL002
Multi-Conductor & Paired Cables 65105 SL002
65105 SLATE 500 FT

65105 SLATE 500 FT

Buy Now
Unshielded Multiconductor Cable 5 Conductor 10Awg 500Ft; Cable Shielding Alpha Wire - 28B8425 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 5 Conductor 10Awg 500Ft; Cable Shielding Alpha Wire
28B8425
Unshielded Multiconductor Cable 5 Conductor 10Awg 500Ft; Cable Shielding Alpha Wire 28B8425
UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 10AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 10AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 216-65105SL002-ND 65105 SL002 28B8425
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 5 Conductor 10Awg 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details