Alpha Wire Multiple Conductor Cables 65104 SL002

Description
4 Conductor Multi-Conductor Cable Slate 10 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 10 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 65104SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65104SL002-ND
Multiple Conductor Cables 65104SL002-ND
4 Conductor Multi-Conductor Cable Slate 10 AWG 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Slate 10 AWG 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65104 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65104 SL002
Multi-Conductor & Paired Cables 65104 SL002
500' XTRA-GUARD FLEX CBL 1

500' XTRA-GUARD FLEX CBL 1

Buy Now
Unshielded Multiconductor Cable 4 Conductor 10Awg 500Ft; Cable Shielding Alpha Wire - 28B8419 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 10Awg 500Ft; Cable Shielding Alpha Wire
28B8419
Unshielded Multiconductor Cable 4 Conductor 10Awg 500Ft; Cable Shielding Alpha Wire 28B8419
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 10AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 10AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 65104SL002-ND 65104 SL002 28B8419
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 4 Conductor 10Awg 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 1-1474654-6 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.1250 ft (0.3810 dm)
View Details
System cable - 706-3340/401-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Stability Cables - SP-1-MM-8 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details