Alpha Wire Multiple Conductor Cables 65104 SL001

Description
4 Conductor Multi-Conductor Cable Slate 10 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 10 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-65104SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-65104SL001-ND
Multiple Conductor Cables 216-65104SL001-ND
4 Conductor Multi-Conductor Cable Slate 10 AWG 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Slate 10 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65104 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65104 SL001
Multi-Conductor & Paired Cables 65104 SL001
65104 SLATE 1000 FT

65104 SLATE 1000 FT

Buy Now
Unshielded Multiconductor Cable 4 Conductor 10Awg 1000Ft; Cable Shielding Alpha Wire - 28B8418 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 10Awg 1000Ft; Cable Shielding Alpha Wire
28B8418
Unshielded Multiconductor Cable 4 Conductor 10Awg 1000Ft; Cable Shielding Alpha Wire 28B8418
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 10AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 10AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 216-65104SL001-ND 65104 SL001 28B8418
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 4 Conductor 10Awg 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 1901827 - RS Components, Ltd.
Specs
Application Computer
Cable Type Coaxial
Connector Type BNC; RJ-45; Rj45
View Details