Alpha Wire Multi-Conductor & Paired Cables 65103CY SL002

Description
65103CY SLATE 500 FT
Request a Quote Datasheet
Description
65103CY SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65103CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65103CY SL002
Multi-Conductor & Paired Cables 65103CY SL002
65103CY SLATE 500 FT

65103CY SLATE 500 FT

Buy Now
Multiple Conductor Cables - 65103CYSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65103CYSL002-ND
Multiple Conductor Cables 65103CYSL002-ND
3 Conductor Multi-Conductor Cable Slate 10 AWG Braid 500.0' (152.4m)

3 Conductor Multi-Conductor Cable Slate 10 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 3 Conductor, 10Awg, 500Ft, 600V; Cable Shielding Alpha Wire - 28B8416 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 10Awg, 500Ft, 600V; Cable Shielding Alpha Wire
28B8416
Shielded Multiconductor Cable, 3 Conductor, 10Awg, 500Ft, 600V; Cable Shielding Alpha Wire 28B8416
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 10AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 10AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 65103CY SL002 65103CYSL002-ND 28B8416
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 3 Conductor, 10Awg, 500Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322423-2 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 21.33 ft (65 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
System cable - 706-2300/102-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Stability Cables - SP-185-MM-12 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details