Alpha Wire Multiple Conductor Cables 65025CY SL005

Description
25 Conductor Multi-Conductor Cable Slate 20 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
25 Conductor Multi-Conductor Cable Slate 20 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 65025CYSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65025CYSL005-ND
Multiple Conductor Cables 65025CYSL005-ND
25 Conductor Multi-Conductor Cable Slate 20 AWG Braid 100.0' (30.5m)

25 Conductor Multi-Conductor Cable Slate 20 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65025CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65025CY SL005
Multi-Conductor & Paired Cables 65025CY SL005
65025CY SLATE 100 FT

65025CY SLATE 100 FT

Buy Now
Shielded Multiconductor Cable, 25 Conductor, 25Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 91F2445 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 25 Conductor, 25Awg, 100Ft, 600V; Cable Shielding Alpha Wire
91F2445
Shielded Multiconductor Cable, 25 Conductor, 25Awg, 100Ft, 600V; Cable Shielding Alpha Wire 91F2445
SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 25AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:25AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 25AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:25Conductor; Wire Gauge:25AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 65025CYSL005-ND 65025CY SL005 91F2445
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 25 Conductor, 25Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NA360 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details