Alpha Wire Multi-Conductor & Paired Cables 65025 SL001

Description
65025 SLATE 1000 FT
Request a Quote Datasheet
Description
65025 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65025 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65025 SL001
Multi-Conductor & Paired Cables 65025 SL001
65025 SLATE 1000 FT

65025 SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 216-65025SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-65025SL001-ND
Multiple Conductor Cables 216-65025SL001-ND
25 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)

25 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 25 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire - 91F2440 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 25 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire
91F2440
Unshielded Multiconductor Cable 25 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire 91F2440
UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 20AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 20AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:25Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 65025 SL001 216-65025SL001-ND 91F2440
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 25 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details