Alpha Wire Multiple Conductor Cables 65018 SL005

Description
18 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
18 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 65018SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65018SL005-ND
Multiple Conductor Cables 65018SL005-ND
18 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

18 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1039669-65018 SL005
Cables, Wires - Multiple Conductor Cables 1039669-65018 SL005
Win Source Part Number: 1039669-65018 SL005 Category: Cables, Wires>Multiple Conductor Cables Series: Xtra-Guard® Flex Features: Biological Compatibility Package: Spool Wire Gauge: 20 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 18 Standard Package: 1 Ratings: ISO 10993, UL Style 2587 Conductor Strand: 10/30 Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.527" (13.39mm) Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0550" (1.397mm) Alternative Parts (Cross-Reference): 85018 BK005; 65818 SL005; 65618 SL00565018-SL005; 65018SL005; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 65018 SL005-ND,65018SL005 Base Product Number: 65018

Win Source Part Number: 1039669-65018 SL005
Category: Cables, Wires>Multiple Conductor Cables
Series: Xtra-Guard® Flex
Features: Biological Compatibility
Package: Spool
Wire Gauge: 20 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 18
Standard Package: 1
Ratings: ISO 10993, UL Style 2587
Conductor Strand: 10/30
Conductor Material: Copper, Bare
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.527" (13.39mm)
Jacket Color: Slate
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.0550" (1.397mm)
Alternative Parts (Cross-Reference): 85018 BK005; 65818 SL005; 65618 SL00565018-SL005; 65018SL005;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 65018 SL005-ND,65018SL005
Base Product Number: 65018

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65018 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65018 SL005
Multi-Conductor & Paired Cables 65018 SL005
65018 SLATE 100 FT

65018 SLATE 100 FT

Buy Now
Unshielded Multiconductor Cable 18 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire - 91F2439 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 18 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire
91F2439
Unshielded Multiconductor Cable 18 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire 91F2439
UNSHIELDED MULTICONDUCTOR CABLE 18 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:18Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 18 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:18Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Standard-Flex; 18; 20 AWG; 10 x 30; 0.510 in.; 0.022 in.; Lubricated PVC - 70139727 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Standard-Flex; 18; 20 AWG; 10 x 30; 0.510 in.; 0.022 in.; Lubricated PVC
70139727
Cable, Standard-Flex; 18; 20 AWG; 10 x 30; 0.510 in.; 0.022 in.; Lubricated PVC 70139727
Xtra-Guardâ® Oil Resistant Standard-Flex Control Cable, 20 AWG Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Gray. Bend Radius: 5X cable diameter. Choose XTRA GUARD® Standard-Flex Control Cables for Three Times the Flexibility of Ordinary PVC Cable Outstanding Oil and Chemical Resistance Jacket Meets VDE 0472, Section 803 Oil Test UL Recognized, CSA Certified Ease of Installation XTRA GUARD® Standard-Flex Control Cable Applications Machine Tools CNC Machine Centers Automation Equipment Material Handling Equipment Any Application Requiring Increased Flexibility

Xtra-Guard® Oil Resistant Standard-Flex Control Cable, 20 AWG
Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Gray. Bend Radius: 5X cable diameter.
Choose XTRA

  • GUARD® Standard-Flex Control Cables for
  • Three Times the Flexibility of Ordinary PVC Cable
  • Outstanding Oil and Chemical Resistance
  • Jacket Meets VDE 0472, Section 803 Oil Test
  • UL Recognized, CSA Certified
  • Ease of Installation
    XTRA
  • GUARD® Standard-Flex Control Cable Applications
  • Machine Tools
  • CNC Machine Centers
  • Automation Equipment
  • Material Handling Equipment
  • Any Application Requiring Increased Flexibility
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 65018SL005-ND 1039669-65018 SL005 65018 SL005 91F2439 70139727
Product Name Multiple Conductor Cables Cables, Wires - Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 18 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire Cable, Standard-Flex; 18; 20 AWG; 10 x 30; 0.510 in.; 0.022 in.; Lubricated PVC
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 18 # 18 #
Unlock Full Specs
to access all available technical data