Alpha Wire Multiple Conductor Cables 65012 SL002

Description
12 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 65012SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65012SL002-ND
Multiple Conductor Cables 65012SL002-ND
12 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)

12 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65012 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65012 SL002
Multi-Conductor & Paired Cables 65012 SL002
65012 SLATE 500 FT

65012 SLATE 500 FT

Buy Now
Unshielded Multiconductor Cable 12 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire - 91F2432 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 12 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire
91F2432
Unshielded Multiconductor Cable 12 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire 91F2432
UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 65012SL002-ND 65012 SL002 91F2432
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 12 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details