Alpha Wire Multi-Conductor & Paired Cables 6460 OR002

Description
6460 ORANGE 500 FT
Request a Quote Datasheet
Description
6460 ORANGE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6460 OR002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6460 OR002
Multi-Conductor & Paired Cables 6460 OR002
6460 ORANGE 500 FT

6460 ORANGE 500 FT

Buy Now
Shielded Multipair Cable 1Pr 500Ft 300V Orange; Cable Shielding Alpha Wire - 34P0721 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 500Ft 300V Orange; Cable Shielding Alpha Wire
34P0721
Shielded Multipair Cable 1Pr 500Ft 300V Orange; Cable Shielding Alpha Wire 34P0721
SHIELDED MULTIPAIR CABLE 1PR 500FT 300V ORANGE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Orange RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 500FT 300V ORANGE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 6460 OR002 34P0721
Product Name Multi-Conductor & Paired Cables Shielded Multipair Cable 1Pr 500Ft 300V Orange; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NG800 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details