Alpha Wire Multi-Conductor & Paired Cables 6460 OR001

Description
6460 ORANGE 1000 FT
Request a Quote Datasheet
Description
6460 ORANGE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6460 OR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6460 OR001
Multi-Conductor & Paired Cables 6460 OR001
6460 ORANGE 1000 FT

6460 ORANGE 1000 FT

Buy Now
Twisted Pair & Multicore Data Cable - 7491573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
7491573
Twisted Pair & Multicore Data Cable 7491573
Alpha Wire 6460 OR001 Data Cable

Alpha Wire 6460 OR001 Data Cable

Supplier's Site
Multiple Conductor Cables - 6460OR001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6460OR001-ND
Multiple Conductor Cables 6460OR001-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Orange 22 AWG Foil 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Orange 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 1Pr 1000Ft 300V Orange; Cable Shielding Alpha Wire - 34P0720 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 1000Ft 300V Orange; Cable Shielding Alpha Wire
34P0720
Shielded Multipair Cable 1Pr 1000Ft 300V Orange; Cable Shielding Alpha Wire 34P0720
SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V ORANGE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Orange RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V ORANGE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 6460 OR001 7491573 6460OR001-ND 34P0720
Product Name Multi-Conductor & Paired Cables Twisted Pair & Multicore Data Cable Multiple Conductor Cables Shielded Multipair Cable 1Pr 1000Ft 300V Orange; Cable Shielding Alpha Wire
Cable Length 1001 ft (3050 dm)
Standards / Certifications RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); Ce, csa, ul RoHS
Rated Temperature -30 C (-22 F) -30 to 105 C (-22 to 221 F)
Product Category Cable
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 013536-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
DeviceNet Physical Media - 1485K-P3F5-N5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NTV-N - kTB Solutions
Specs
Application RF
Connector Type N
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details