Alpha Wire Coaxial Cable, Rg-6/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire 6458 BK001

Description
COAXIAL CABLE, RG-6/U, 1000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:0.811mm²; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-6/U, 1000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:0.811mm²; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-6/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire - 34P0714 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-6/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire
34P0714
Coaxial Cable, Rg-6/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire 34P0714
COAXIAL CABLE, RG-6/U, 1000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:0.811mm²; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-6/U, 1000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:0.811mm²; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 34P0714
Product Name Coaxial Cable, Rg-6/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6057A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC jack,Coaxial,Teflon™ jacket,red,low noise
View Details
Coaxial Cable - 1684019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 550mm, Latches - G125-MC12605L4-0550F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details