Alpha Wire Multi-Conductor & Paired Cables 6453 BK001

Description
6453 BLACK 1000 FT
Request a Quote Datasheet
Description
6453 BLACK 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6453 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6453 BK001
Multi-Conductor & Paired Cables 6453 BK001
6453 BLACK 1000 FT

6453 BLACK 1000 FT

Buy Now
Multiple Conductor Cables - 6453BK001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6453BK001-ND
Multiple Conductor Cables 6453BK001-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil, Braid 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 1Pr 1000Ft 300V Black; Cable Shielding Alpha Wire - 34P0700 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 1000Ft 300V Black; Cable Shielding Alpha Wire
34P0700
Shielded Multipair Cable 1Pr 1000Ft 300V Black; Cable Shielding Alpha Wire 34P0700
SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 6453 BK001 6453BK001-ND 34P0700
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multipair Cable 1Pr 1000Ft 300V Black; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details
Male Mini Displayport To Female Displayport Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details