The Shielded Multipair Cable 7Pr 1000Ft 300V Gray features seven pairs of 24 AWG stranded tinned copper conductors, providing a nominal conductor area of 0.23 mm². Each pair is twisted together with a minimum of 8 twists per foot, enhancing signal integrity and reducing crosstalk. The cable is shielded with aluminum/Mylar tape and a tinned copper braid, offering 65% coverage to protect against electromagnetic interference. The jacket is made of PVC with a nominal thickness of 0.035 inches and is gray in color. This cable is rated for a maximum voltage of 300 VRMS and operates within a temperature range of -20 to 80°C. It complies with UL AWM/Style 2919 and CSA International C(UL) Type CM standards, making it suitable for various applications. The product is also RoHS compliant, ensuring it meets environmental regulations.
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 1000ft, 6406 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6406 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 7 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.373 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
SHIELDED MULTIPAIR CABLE 7PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:7 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Drop Ship:Yes RoHS Compliant: Yes
| Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 6406 SL001 | ALP6406-SL001 | 66F8522 |
| Product Name | Multi-Conductor & Paired Cables | Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 7 Pair - Gray - 300V - 1000ft - Alpha 6406 SL001 | Shielded Multipair Cable 7Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire |
| Product Type | Multiconductor Cable | ||
| Cable Jacket | Polyvinyl Chloride; PVC | ||
| Cable Conductor | Copper; Tinned copper | ||
| Cable Shielding | Braid; Foil Braid; Foil Braid | ||
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved | RoHS |