Alpha Wire Multi-Conductor & Paired Cables 6359 SL002

Description
6359 SLATE 500 FT
Request a Quote Datasheet
Description
6359 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6359 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6359 SL002
Multi-Conductor & Paired Cables 6359 SL002
6359 SLATE 500 FT

6359 SLATE 500 FT

Buy Now
Multiple Conductor Cables - 6359SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6359SL002-ND
Multiple Conductor Cables 6359SL002-ND
15 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 500.0' (152.4m)

15 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 24 AWG 15 Conductor - Gray - 300V - 500ft - Alpha 6359 SL002 - ALP6359-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 24 AWG 15 Conductor - Gray - 300V - 500ft - Alpha 6359 SL002
ALP6359-SL002
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 24 AWG 15 Conductor - Gray - 300V - 500ft - Alpha 6359 SL002 ALP6359-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 500ft, 6359 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6359 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.353 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 500ft, 6359 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6359 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.353 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multiconductor Cable, 15 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 66F8364 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 15 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Alpha Wire
66F8364
Shielded Multiconductor Cable, 15 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Alpha Wire 66F8364
SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:15Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:15Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 6359 SL002 6359SL002-ND ALP6359-SL002 66F8364
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 24 AWG 15 Conductor - Gray - 300V - 500ft - Alpha 6359 SL002 Shielded Multiconductor Cable, 15 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details