4 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto
PVC Jacket Foil⁄Braid Shielded Multiconductor, 24 AWG, Foam Polyethylene Insulation
Stranded tinned copper conductors, aluminum-polyester/6
Insulation: Color coded foam polyethylene. UL AWM Style 2919, CSA PCC FT1, 300 V-CM, 30 V-AWM.
Foil facing out plus overall braid of tinned copper (65% coverage).
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 100ft, 6352 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6352 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.231 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Lapp Tannehill | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Serial Cables | Control and Instrumentation Cables |
| Product Number | 6352 SL005 | A6352SL-100-ND | 28B8304 | 70139405 | ALP6352-SL005 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Shielded Multiconductor Cable, 4 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire | Cable, Shielded; 4; 24 AWG; 7 x 32; 0.230 in.; 0.035 in.; PVC; -20 degC; 80 de | Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 24 AWG 4 Conductor - Gray - 300V - 100ft - Alpha 6352 SL005 |
| Product Category | Cable | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyethylene | ||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | |||
| Cable Shielding | Foil Braid | Braid; Foil Braid; Foil Braid |