5 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 1000.0' (304.8m)
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 6341 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6341 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.226 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:5Conducto
PVC Jacket Foil⁄Braid Shielded Multiconductor, 22 AWG, 0.010 in. Insulation
Stranded tinned copper conductors, aluminum-polyester/6
Foil facing out plus overall braid of tinned copper (65% coverage).
CABLE 5COND 22AWG SHLD 1000'
| Powell Electronics, Inc. | DigiKey | Lapp Tannehill | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Control and Instrumentation Cables | Cable Assemblies | Serial Cables | Cable Assemblies |
| Product Number | 6341 SL001 | 6341SL001-ND | ALP6341-SL001 | 66F8588 | 70139374 | 6341 SL001 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 22 AWG 5 Conductor - Gray - 300V - 1000ft - Alpha 6341 SL001 | Shielded Multiconductor Cable, 5 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire | Cable, Shielded; 5; 22 AWG; 7 x 30; 0.231 in.; 0.010 in.; 0.032 in.; PVC; 80 de | Multiple Conductor Cables |
| Product Category | Cable | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||||
| Cable Insulation | Polyvinyl Chloride | |||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||||
| Cable Shielding | Foil Braid | Braid; Foil Braid; Foil Braid |