Alpha Wire Multi-Conductor & Paired Cables 6333 SL005

Description
6333 SLATE 100 FT
Request a Quote Datasheet
Description
6333 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6333 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6333 SL005
Multi-Conductor & Paired Cables 6333 SL005
6333 SLATE 100 FT

6333 SLATE 100 FT

Buy Now
Multiple Conductor Cables - A6333SL-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A6333SL-100-ND
Multiple Conductor Cables A6333SL-100-ND
9 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

9 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Cable, Shielded; 9; 24 AWG; 7 x 32; 0.254 in.; 0.010 in.; 0.032 in.; PVC; 80 de - 70139348 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Shielded; 9; 24 AWG; 7 x 32; 0.254 in.; 0.010 in.; 0.032 in.; PVC; 80 de
70139348
Cable, Shielded; 9; 24 AWG; 7 x 32; 0.254 in.; 0.010 in.; 0.032 in.; PVC; 80 de 70139348
PVC Jacket Foil⁄Braid Shielded Multiconductor, 24 AWG, 0.010 in. Insulation Stranded tinned copper conductors, aluminum-polyester/6 5% tinned copper braid. Drain wire is stranded tinned copper. Gray PVC jacket. Operating Temperature: –20°C to 80°C. UL Type CM. Insulation: Color coded SR-PVC. UL AWM Style 2464, CSA PCC FT4. 300 V. Foil facing out plus overall braid of tinned copper (65% coverage).

PVC Jacket Foil⁄Braid Shielded Multiconductor, 24 AWG, 0.010 in. Insulation
Stranded tinned copper conductors, aluminum-polyester/65% tinned copper braid. Drain wire is stranded tinned copper. Gray PVC jacket. Operating Temperature: –20°C to 80°C. UL Type CM. Insulation: Color coded SR-PVC. UL AWM Style 2464, CSA PCC FT4. 300 V.
Foil facing out plus overall braid of tinned copper (65% coverage).

Supplier's Site
Shielded Multiconductor Cable, 9 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 13C2237 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 9 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire
13C2237
Shielded Multiconductor Cable, 9 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire 13C2237
SHIELDED MULTICONDUCTOR CABLE, 9 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:9Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 9 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:9Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 24 AWG 9 Conductor - Gray - 300V - 100ft - Alpha 6333 SL005 - ALP6333-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 24 AWG 9 Conductor - Gray - 300V - 100ft - Alpha 6333 SL005
ALP6333-SL005
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 24 AWG 9 Conductor - Gray - 300V - 100ft - Alpha 6333 SL005 ALP6333-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 6333 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6333 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.25 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 6333 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6333 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.25 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Serial Cables Cable Assemblies Control and Instrumentation Cables
Product Number 6333 SL005 A6333SL-100-ND 70139348 13C2237 ALP6333-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Cable, Shielded; 9; 24 AWG; 7 x 32; 0.254 in.; 0.010 in.; 0.032 in.; PVC; 80 de Shielded Multiconductor Cable, 9 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 24 AWG 9 Conductor - Gray - 300V - 100ft - Alpha 6333 SL005
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6445A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details