Alpha Wire Multi-Conductor & Paired Cables 6308 SL005

Description
6308 SLATE 100 FT
Request a Quote Datasheet
Description
6308 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6308 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6308 SL005
Multi-Conductor & Paired Cables 6308 SL005
6308 SLATE 100 FT

6308 SLATE 100 FT

Buy Now
Multiple Conductor Cables - A6308SL-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A6308SL-100-ND
Multiple Conductor Cables A6308SL-100-ND
20 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)

20 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Control Cable - 1872035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
1872035
Control Cable 1872035
Alpha Wire 6308 SL005 Control Cable

Alpha Wire 6308 SL005 Control Cable

Supplier's Site
Cable, Shielded; 20; 24 AWG; 7 x 32; 0.314 in.; 0.032 in.; PVC; -20 degC; 80 d - 70139318 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Shielded; 20; 24 AWG; 7 x 32; 0.314 in.; 0.032 in.; PVC; -20 degC; 80 d
70139318
Cable, Shielded; 20; 24 AWG; 7 x 32; 0.314 in.; 0.032 in.; PVC; -20 degC; 80 d 70139318
PVC Jacket Foil Shielded Multiconductor, 24 AWG, 7⁄32 Stranding, 0.032 Inch Jacket Thickness Stranded tinned copper conductors, aluminum/polyester foil shield. Drain wire is stranded tinned copper. Gray PVC jacket. Insulation: Color coded SR-PVC. Operating Temperature: –20°C to 80°C. 300 V. UL Type CM, UL AWM Style 2464, CSA PCC FT4. Foil facing out plus overall braid of tinned copper (65% coverage).

PVC Jacket Foil Shielded Multiconductor, 24 AWG, 7⁄32 Stranding, 0.032 Inch Jacket Thickness
Stranded tinned copper conductors, aluminum/polyester foil shield. Drain wire is stranded tinned copper. Gray PVC jacket. Insulation: Color coded SR-PVC. Operating Temperature: –20°C to 80°C. 300 V. UL Type CM, UL AWM Style 2464, CSA PCC FT4.
Foil facing out plus overall braid of tinned copper (65% coverage).

Supplier's Site
Shielded Multiconductor Cable, 20 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 13C2231 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 20 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire
13C2231
Shielded Multiconductor Cable, 20 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire 13C2231
SHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:20Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:20Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 20 Conductor - Gray - 300V - 100ft - Alpha 6308 SL005 - ALP6308-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 20 Conductor - Gray - 300V - 100ft - Alpha 6308 SL005
ALP6308-SL005
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 20 Conductor - Gray - 300V - 100ft - Alpha 6308 SL005 ALP6308-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 6308 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6308 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.298 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 6308 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6308 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.298 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Serial Cables Cable Assemblies Control and Instrumentation Cables
Product Number 6308 SL005 A6308SL-100-ND 1872035 70139318 13C2231 ALP6308-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Control Cable Cable, Shielded; 20; 24 AWG; 7 x 32; 0.314 in.; 0.032 in.; PVC; -20 degC; 80 d Shielded Multiconductor Cable, 20 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 20 Conductor - Gray - 300V - 100ft - Alpha 6308 SL005
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3569 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/202-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details