Alpha Wire 6300/10 SL005
10 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)
100' 10 CDR CABLE
SHLD CABLE, 10COND, 24AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:10Conduct
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 6300/10 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6300/10 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.244 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 2778194 | 6300/10SL005-ND | 6300/10 SL005 | 13C2219 | ALP6300/10-SL005 |
| Product Name | Twisted Pair & Multicore Data Cable | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Shld Cable, 10Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire | Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 10 Conductor - Gray - 300V - 100ft - Alpha 6300/10 SL005 |
| Cable Length | 100 ft (305 dm) | ||||
| Rated Temperature | -20 to 80 C (-4 to 176 F) | -20 to 80 C (-4 to 176 F) | -20 to 80 C (-4 to 176 F) | ||
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride |