Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 1000ft, 6230/15C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6230/15C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 15 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.518 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
6230/15C SLATE 1000 FT ROHS COMPLIANT: YES
| Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | ALP6230/15C-SL001 | 28B8288 |
| Product Name | Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 15 Pair - Gray - 300V - 1000ft - Alpha 6230/15C SL001 | 6230/15C Slate 1000 Ft Rohs Compliant Alpha Wire |
| Cable Jacket | Polyvinyl Chloride; PVC | |
| Cable Conductor | Copper; Tinned copper | |
| Cable Shielding | Braid; Foil Braid; Foil Braid | |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved | RoHS |
| Number of Conductors | 30 # |