Alpha Wire Multi-Conductor & Paired Cables 6223C SL002

Description
6223C SLATE 500 FT
Request a Quote Datasheet
Description
6223C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6223C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6223C SL002
Multi-Conductor & Paired Cables 6223C SL002
6223C SLATE 500 FT

6223C SLATE 500 FT

Buy Now
6223C Slate 500 Ft Rohs Compliant Alpha Wire - 28B8280 - Newark, An Avnet Company
Chicago, IL, United States
6223C Slate 500 Ft Rohs Compliant Alpha Wire
28B8280
6223C Slate 500 Ft Rohs Compliant Alpha Wire 28B8280
6223C SLATE 500 FT ROHS COMPLIANT: YES

6223C SLATE 500 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 3 Pair - Gray - 300V - 500ft - Alpha 6223C SL002 - ALP6223C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 3 Pair - Gray - 300V - 500ft - Alpha 6223C SL002
ALP6223C-SL002
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 3 Pair - Gray - 300V - 500ft - Alpha 6223C SL002 ALP6223C-SL002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 500ft, 6223C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6223C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.294 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 500ft, 6223C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6223C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.294 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 6223C SL002 28B8280 ALP6223C-SL002
Product Name Multi-Conductor & Paired Cables 6223C Slate 500 Ft Rohs Compliant Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 3 Pair - Gray - 300V - 500ft - Alpha 6223C SL002
Standards / Certifications RoHS CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details