Alpha Wire Multi-Conductor & Paired Cables 6073C SL005

Description
6073C SLATE 100 FT
Request a Quote
Description
6073C SLATE 100 FT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6073C Slate 100 Ft wire is a RoHS-compliant cable designed for various electrical applications. It features a construction of three twisted pairs of 24 AWG tinned copper conductors, insulated with a nominal 0.023" wall of polypropylene foam. The cable is shielded with foil and Mylar tape, providing effective protection against electromagnetic interference. The outer jacket is made of PVC with a thickness of 0.048", and the cable is rated for a temperature range of -20 to 75°C. It has a voltage rating of 300 VRMS and a characteristic impedance of 115 Ω ± 5. The cable's physical properties include a minimum bend radius of 10 times the cable diameter and a maximum pull tension of 32 lbs. This product complies with UL AWM/STYLE 2493 and CSA International CMG standards, making it suitable for a variety of installations. Additionally, it meets the requirements of California Proposition 65 and does not contain substances of very high concern as per the REACH regulation.

Datasheet Summary
Powered by GS/AI

The 6073C Slate 100 Ft wire is a RoHS-compliant cable designed for various electrical applications. It features a construction of three twisted pairs of 24 AWG tinned copper conductors, insulated with a nominal 0.023" wall of polypropylene foam. The cable is shielded with foil and Mylar tape, providing effective protection against electromagnetic interference. The outer jacket is made of PVC with a thickness of 0.048", and the cable is rated for a temperature range of -20 to 75°C. It has a voltage rating of 300 VRMS and a characteristic impedance of 115 Ω ± 5. The cable's physical properties include a minimum bend radius of 10 times the cable diameter and a maximum pull tension of 32 lbs. This product complies with UL AWM/STYLE 2493 and CSA International CMG standards, making it suitable for a variety of installations. Additionally, it meets the requirements of California Proposition 65 and does not contain substances of very high concern as per the REACH regulation.

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6073C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6073C SL005
Multi-Conductor & Paired Cables 6073C SL005
6073C SLATE 100 FT

6073C SLATE 100 FT

Buy Now
Twisted Pair & Multicore Data Cable - 1119105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
1119105
Twisted Pair & Multicore Data Cable 1119105
Alpha Wire 6073C SL005 Data Cable

Alpha Wire 6073C SL005 Data Cable

Supplier's Site
Multiple Conductor Cables - 6073CSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6073CSL005-ND
Multiple Conductor Cables 6073CSL005-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 100.0' (30.5m)

6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
6073C Slate 100 Ft Rohs Compliant Alpha Wire - 69H9629 - Newark, An Avnet Company
Chicago, IL, United States
6073C Slate 100 Ft Rohs Compliant Alpha Wire
69H9629
6073C Slate 100 Ft Rohs Compliant Alpha Wire 69H9629
6073C SLATE 100 FT ROHS COMPLIANT: YES

6073C SLATE 100 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 3 Pair - Gray - 300V - 100ft - Alpha 6073C SL005 - ALP6073C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 3 Pair - Gray - 300V - 100ft - Alpha 6073C SL005
ALP6073C-SL005
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 3 Pair - Gray - 300V - 100ft - Alpha 6073C SL005 ALP6073C-SL005
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 100ft, 6073C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6073C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.374 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 100ft, 6073C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6073C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.374 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 6073C SL005 1119105 6073CSL005-ND 69H9629 ALP6073C-SL005
Product Name Multi-Conductor & Paired Cables Twisted Pair & Multicore Data Cable Multiple Conductor Cables 6073C Slate 100 Ft Rohs Compliant Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 3 Pair - Gray - 300V - 100ft - Alpha 6073C SL005
Cable Shielding F/utp Foil Foil
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS; CE Marking; Ce RoHS CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Rated Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 60 C (-4 to 140 F)
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details