4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG Foil 1000.0' (304.8m)
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 6062C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6062C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.376 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| DigiKey | Powell Electronics, Inc. | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 216-6062CSL001-ND | 6062C SL001 | ALP6062C-SL001 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha Essentials Multi-Pair Cable - Foil Shield - 18 AWG 2 Pair - Gray - 300V - 1000ft - Alpha 6062C SL001 |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | |
| Cable Shielding | Foil | Foil |