Alpha Wire Multi-Conductor & Paired Cables 6059C SL001

Description
6059C SLATE 1000 FT
Request a Quote Datasheet
Description
6059C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6059C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6059C SL001
Multi-Conductor & Paired Cables 6059C SL001
6059C SLATE 1000 FT

6059C SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 6059CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6059CSL001-ND
Multiple Conductor Cables 6059CSL001-ND
18 (9 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 1000.0' (304.8m)

18 (9 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 9 Pair - Gray - 300V - 1000ft - Alpha 6059C SL001 - ALP6059C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 9 Pair - Gray - 300V - 1000ft - Alpha 6059C SL001
ALP6059C-SL001
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 9 Pair - Gray - 300V - 1000ft - Alpha 6059C SL001 ALP6059C-SL001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 6059C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6059C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.522 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 6059C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6059C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.522 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multipair Cable 9Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire - 92F6863 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 9Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
92F6863
Shielded Multipair Cable 9Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire 92F6863
SHIELDED MULTIPAIR CABLE 9PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate; Drop Ship:YesRoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 9PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate; Drop Ship:YesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 6059C SL001 6059CSL001-ND ALP6059C-SL001 92F6863
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 9 Pair - Gray - 300V - 1000ft - Alpha 6059C SL001 Shielded Multipair Cable 9Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details