4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 1000.0' (304.8m)
Alpha Wire 6052C SL001 Control Cable
SHIELDED MULTIPAIR CABLE 2PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate; Drop Ship:YesRoHS Compliant: Yes
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 6052C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6052C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.316 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| DigiKey | Heilind Electronics, Inc. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 6052CSL001-ND | 6052C SL001 | 2775192 | 6052C SL001 | 92F6855 | ALP6052C-SL001 |
| Product Name | Multiple Conductor Cables | 6052C SLATE 1000 FT | Control Cable | Multi-Conductor & Paired Cables | Shielded Multipair Cable 2Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire | Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 2 Pair - Gray - 300V - 1000ft - Alpha 6052C SL001 |
| Product Category | Cable | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||||
| Cable Insulation | Polyvinyl Chloride | |||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||||
| Cable Shielding | Foil | Foil |